STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1787DP TDE1787DP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106693-TDE1787DP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 6 V to 45 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106693-TDE1787DP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 6 V to 45 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1787DP
TDE1787DP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1787DP TDE1787DP
Manufacturer: STMicroelectronics Win Source Part Number: 1106693-TDE1787DP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 6 V to 45 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1106693-TDE1787DP
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Inverting, Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Load: 6 V to 45 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1787DP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1787DP
PMIC - Power Distribution Switches, Load Drivers TDE1787DP
IC PWR DRIVER BIPOLAR 1:1 8DIP

IC PWR DRIVER BIPOLAR 1:1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1787DP TDE1787DP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1787DP PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 45 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-303 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details