STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1787ADP TDE1787ADP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 043065-TDE1787ADP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 6 V to 55 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TDE1767ADP; TDE1767DP; TDE1787ADP; TDE1798DP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Medical, Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 043065-TDE1787ADP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 6 V to 55 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TDE1767ADP; TDE1767DP; TDE1787ADP; TDE1798DP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Medical, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1787ADP
TDE1787ADP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1787ADP TDE1787ADP
Manufacturer: STMicroelectronics Win Source Part Number: 043065-TDE1787ADP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 6 V to 55 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TDE1767ADP; TDE1767DP; TDE1787ADP; TDE1798DP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Medical, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 043065-TDE1787ADP
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Inverting, Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 6 V to 55 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TDE1767ADP; TDE1767DP; TDE1787ADP; TDE1798DP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Medical, Industrial

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1787ADP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1787ADP
PMIC - Power Distribution Switches, Load Drivers TDE1787ADP
IC PWR DRIVER BIPOLAR 1:1 8DIP

IC PWR DRIVER BIPOLAR 1:1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1787ADP TDE1787ADP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1787ADP PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 55 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details