STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1767ADP TDE1767ADP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266486-TDE1767ADP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Bipolar Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 6 V ~ 55 V Family Name: TDE1767 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Current - Output (Maximum): 1.3A Alternative Parts (Cross-Reference): TDE1767DP; TDE1787ADP; TDE1798DP; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266486-TDE1767ADP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Bipolar Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 6 V ~ 55 V Family Name: TDE1767 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Current - Output (Maximum): 1.3A Alternative Parts (Cross-Reference): TDE1767DP; TDE1787ADP; TDE1798DP; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1767ADP
TDE1767ADP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1767ADP TDE1767ADP
Manufacturer: STMicroelectronics Win Source Part Number: 1266486-TDE1767ADP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Bipolar Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 6 V ~ 55 V Family Name: TDE1767 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Current - Output (Maximum): 1.3A Alternative Parts (Cross-Reference): TDE1767DP; TDE1787ADP; TDE1798DP; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1266486-TDE1767ADP
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Bipolar
Input Type: Inverting, Non-Inverting
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 6 V ~ 55 V
Family Name: TDE1767
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DIP
Current - Output (Maximum): 1.3A
Alternative Parts (Cross-Reference): TDE1767DP; TDE1787ADP; TDE1798DP;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1767ADP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1767ADP
PMIC - Power Distribution Switches, Load Drivers TDE1767ADP
IC PWR DRIVER BIPOLAR 1:1 8DIP

IC PWR DRIVER BIPOLAR 1:1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1767ADP TDE1767ADP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1767ADP PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V ~ 55 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details