STMicroelectronics IC PWR DRIVER BIPOLAR 1:1 8DIP TDE1767ADP

Description
IC PWR DRIVER BIPOLAR 1:1 8DIP
Description
IC PWR DRIVER BIPOLAR 1:1 8DIP

Suppliers

Company
Product
Description
Supplier Links
IC PWR DRIVER BIPOLAR 1:1 8DIP - 761-TDE1767ADP - Utmel Electronic Limited
Hong Kong, China
IC PWR DRIVER BIPOLAR 1:1 8DIP
761-TDE1767ADP
IC PWR DRIVER BIPOLAR 1:1 8DIP 761-TDE1767ADP
IC PWR DRIVER BIPOLAR 1:1 8DIP

IC PWR DRIVER BIPOLAR 1:1 8DIP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 761-TDE1767ADP
Product Name IC PWR DRIVER BIPOLAR 1:1 8DIP
Package Type DIP; Other; 8-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

UCC1806 Low Power, Dual Output, Current Mode PWM Controller - 5962-9457501MEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74LVC3G06DC,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-VFSOP (0.091", 2.30mm Width)
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details