STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1747FPT TDE1747FPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 796627-TDE1747FPT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 10 V ~ 45 V Family Name: TDE1747 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): A2557KLB; TDE1747FP; TDE1747FPT; TDE3247FPT; A2557SLBTR-T; A2557ELB; A2557ELBTR-T; 1DDD306AA-P02; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 796627-TDE1747FPT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 10 V ~ 45 V Family Name: TDE1747 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): A2557KLB; TDE1747FP; TDE1747FPT; TDE3247FPT; A2557SLBTR-T; A2557ELB; A2557ELBTR-T; 1DDD306AA-P02; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1747FPT
TDE1747FPT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1747FPT TDE1747FPT
Manufacturer: STMicroelectronics Win Source Part Number: 796627-TDE1747FPT Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 10 V ~ 45 V Family Name: TDE1747 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): A2557KLB; TDE1747FP; TDE1747FPT; TDE3247FPT; A2557SLBTR-T; A2557ELB; A2557ELBTR-T; 1DDD306AA-P02; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 796627-TDE1747FPT
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Output Type: Bipolar
Input Type: Inverting, Non-Inverting
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 10 V ~ 45 V
Family Name: TDE1747
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): A2557KLB; TDE1747FP; TDE1747FPT; TDE3247FPT; A2557SLBTR-T; A2557ELB; A2557ELBTR-T; 1DDD306AA-P02;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1747FPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1747FPT
PMIC - Power Distribution Switches, Load Drivers TDE1747FPT
IC PWR DRIVER BIPOLAR 1:1 14SO

IC PWR DRIVER BIPOLAR 1:1 14SO

Supplier's Site Datasheet
Power Load Switch, 45V, Soic-14; Power Load Switch Type Stmicroelectronics - 45AC7846 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 45V, Soic-14; Power Load Switch Type Stmicroelectronics
45AC7846
Power Load Switch, 45V, Soic-14; Power Load Switch Type Stmicroelectronics 45AC7846
POWER LOAD SWITCH, 45V, SOIC-14; Power Load Switch Type:High Side; Input Voltage:45V; Current Limit:480mA; On State Resistance:-; Distribution Switch Case Style:SOIC; No. of Pins:14Pins; Thermal Protection:Yes; Product Range:-; MSL:-RoHS Compliant: Yes

POWER LOAD SWITCH, 45V, SOIC-14; Power Load Switch Type:High Side; Input Voltage:45V; Current Limit:480mA; On State Resistance:-; Distribution Switch Case Style:SOIC; No. of Pins:14Pins; Thermal Protection:Yes; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1747FPT TDE1747FPT 45AC7846
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1747FPT PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 45V, Soic-14; Power Load Switch Type Stmicroelectronics
Voltage 10 V ~ 45 V 45V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details