STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1747FP TDE1747FP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 216153-TDE1747FP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 10 V to 45 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): A2557KLB; TDE1747FPT; TDE3247FPT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 216153-TDE1747FP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 10 V to 45 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): A2557KLB; TDE1747FPT; TDE3247FPT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1747FP
TDE1747FP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1747FP TDE1747FP
Manufacturer: STMicroelectronics Win Source Part Number: 216153-TDE1747FP Packaging: Tube/Rail Output Type: Bipolar Input Type: Inverting, Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 10 V to 45 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): A2557KLB; TDE1747FPT; TDE3247FPT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 216153-TDE1747FP
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Inverting, Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 10 V to 45 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): A2557KLB; TDE1747FPT; TDE3247FPT;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1747FP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1747FP
PMIC - Power Distribution Switches, Load Drivers TDE1747FP
IC PWR DRIVER BIPOLAR 1:1 14SO

IC PWR DRIVER BIPOLAR 1:1 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1747FP TDE1747FP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1747FP PMIC - Power Distribution Switches, Load Drivers
Voltage 10 V to 45 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 325022 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details