STMicroelectronics IC PWR DRIVER BIPOLAR 1:1 8DIP TDE1737DP

Description
IC PWR DRIVER BIPOLAR 1:1 8DIP
Description
IC PWR DRIVER BIPOLAR 1:1 8DIP

Suppliers

Company
Product
Description
Supplier Links
IC PWR DRIVER BIPOLAR 1:1 8DIP - 761-TDE1737DP - Utmel Electronic Limited
Hong Kong, China
IC PWR DRIVER BIPOLAR 1:1 8DIP
761-TDE1737DP
IC PWR DRIVER BIPOLAR 1:1 8DIP 761-TDE1737DP
IC PWR DRIVER BIPOLAR 1:1 8DIP

IC PWR DRIVER BIPOLAR 1:1 8DIP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 761-TDE1737DP
Product Name IC PWR DRIVER BIPOLAR 1:1 8DIP
Package Type DIP; Other; 8-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3175 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74LVC3G06DC,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-VFSOP (0.091", 2.30mm Width)
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details