STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1708DFT TDE1708DFT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 936338-TDE1708DFT Operating Temperature Range: -25°C ~ 85°C (TA) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: TDE1708 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-5769-1, 497-5769-2, 497-5769-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 936338-TDE1708DFT Operating Temperature Range: -25°C ~ 85°C (TA) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: TDE1708 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-5769-1, 497-5769-2, 497-5769-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1708DFT
TDE1708DFT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1708DFT TDE1708DFT
Manufacturer: STMicroelectronics Win Source Part Number: 936338-TDE1708DFT Operating Temperature Range: -25°C ~ 85°C (TA) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: TDE1708 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-5769-1, 497-5769-2, 497-5769-6

Manufacturer: STMicroelectronics
Win Source Part Number: 936338-TDE1708DFT
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TDE1708
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-5769-1, 497-5769-2, 497-5769-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1708DFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1708DFT
PMIC - Power Distribution Switches, Load Drivers TDE1708DFT
IC PWR SWITCH BIPOLAR 1:2 8DFN

IC PWR SWITCH BIPOLAR 1:2 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1708DFT TDE1708DFT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1708DFT PMIC - Power Distribution Switches, Load Drivers
Current 0.2 amps
Unlock Full Specs
to access all available technical data