STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1707BFPT TDE1707BFPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 088545-TDE1707BFPT Packaging: Reel - TR Features: 5V Regulated Output Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 6 V to 48 V Family Name: TDE1707BFP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): E-TDE1707BFPT; TDE1707BFP; Introduction Date: July 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 088545-TDE1707BFPT Packaging: Reel - TR Features: 5V Regulated Output Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 6 V to 48 V Family Name: TDE1707BFP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): E-TDE1707BFPT; TDE1707BFP; Introduction Date: July 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1707BFPT
TDE1707BFPT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1707BFPT TDE1707BFPT
Manufacturer: STMicroelectronics Win Source Part Number: 088545-TDE1707BFPT Packaging: Reel - TR Features: 5V Regulated Output Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 6 V to 48 V Family Name: TDE1707BFP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): E-TDE1707BFPT; TDE1707BFP; Introduction Date: July 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 088545-TDE1707BFPT
Packaging: Reel - TR
Features: 5V Regulated Output
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 6 V to 48 V
Family Name: TDE1707BFP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): E-TDE1707BFPT; TDE1707BFP;
Introduction Date: July 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1707BFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1707BFPT
PMIC - Power Distribution Switches, Load Drivers TDE1707BFPT
IC PWR SWITCH BIPOLAR 1:2 8SO

IC PWR SWITCH BIPOLAR 1:2 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1707BFPT TDE1707BFPT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1707BFPT PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 48 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details