STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1707BFP TDE1707BFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266482-TDE1707BFP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Features: 5V Regulated Output Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Output Configuration: High Side or Low Side Voltage - Load: 6 V ~ 48 V Family Name: TDE1707BFP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): SiP43101DQ-T1; SiP43102DLP-T1; SiP43102DQ-T1; Introduction Date: July 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266482-TDE1707BFP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Features: 5V Regulated Output Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Output Configuration: High Side or Low Side Voltage - Load: 6 V ~ 48 V Family Name: TDE1707BFP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): SiP43101DQ-T1; SiP43102DLP-T1; SiP43102DQ-T1; Introduction Date: July 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1707BFP
TDE1707BFP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1707BFP TDE1707BFP
Manufacturer: STMicroelectronics Win Source Part Number: 1266482-TDE1707BFP Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Features: 5V Regulated Output Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Output Configuration: High Side or Low Side Voltage - Load: 6 V ~ 48 V Family Name: TDE1707BFP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): SiP43101DQ-T1; SiP43102DLP-T1; SiP43102DQ-T1; Introduction Date: July 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1266482-TDE1707BFP
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: 5V Regulated Output
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Bipolar
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Output Configuration: High Side or Low Side
Voltage - Load: 6 V ~ 48 V
Family Name: TDE1707BFP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): SiP43101DQ-T1; SiP43102DLP-T1; SiP43102DQ-T1;
Introduction Date: July 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High/low Side, 85Deg C; Power Load Switch Type Stmicroelectronics - 57P3549 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High/low Side, 85Deg C; Power Load Switch Type Stmicroelectronics
57P3549
Power Load Sw, High/low Side, 85Deg C; Power Load Switch Type Stmicroelectronics 57P3549
POWER LOAD SW, HIGH/LOW SIDE, 85DEG C; Power Load Switch Type:High Side, Low Side; Input Voltage:50V; Current Limit:-; On State Resistance:-; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH/LOW SIDE, 85DEG C; Power Load Switch Type:High Side, Low Side; Input Voltage:50V; Current Limit:-; On State Resistance:-; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - TDE1707BFP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TDE1707BFP
PMIC - Power Distribution Switches, Load Drivers TDE1707BFP
IC PWR SWITCH BIPOLAR 1:2 8SO

IC PWR SWITCH BIPOLAR 1:2 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TDE1707BFP 57P3549 TDE1707BFP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TDE1707BFP Power Load Sw, High/low Side, 85Deg C; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V ~ 48 V 50V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details