Manufacturer: STMicroelectronics
Win Source Part Number: 1266297-TDA8174A
Packaging: Tube
Type: Video
Mounting Style: Through Hole
Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Applications: Displays, Monitors, TV
Part Status: Obsolete(EOL)
Family Name: TDA8174A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 11-Multiwatt
Introduction Date: May 07, 1997
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
VERTICAL DEFLECTION IC, PZFM11, MULTIWATT Product overview: TDA8174A from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA8174A can be used for catalog matching and distributor lookup.
IC VIDEO 11MULTIWATT
IC VIDEO 11MULTIWATT
Video Deflector Circuit IC Analog Voltage 11-Multiwatt Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1266297-TDA8174A | 684-TDA8174A | TDA8174A | TDA8174A | TDA8174A |
| Product Name | Linear - Linear - Video Processing - TDA8174A | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |