DUAL OUTPUT, FIXED POSITIVE REGULATOR, PSFM9, ROHS COMPLIANT, PLASTIC, SIP-9 Product overview: TDA8133 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TDA8133 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266291-TDA8133
Packaging: Bulk
Mounting Style: Through Hole
Number of Regulators: 2
Output Type: Fixed
Output Current: 750mA, 750mA
Categories: Integrated Circuits
Supplier Device Package: 9-SIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 150°C
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 9-SIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: TDA8133
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5.1V, 8V
Voltage - Input (Maximum): 18V
Maximum Dropout Voltage: 1.4V at 750mA, 1.4V at 750mA
Current - Quiescent (Iq): 2mA
Linear Voltage Regulator IC Positive Fixed 2 Output 750mA, 750mA 9-SIP
IC REG LINEAR 5.1V/8V 9SIP
IC REG LINEAR 5.1V/8V 9SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TDA8133 | 1266291-TDA8133 | TDA8133-ND | TDA8133 | TDA8133 |
| Product Name | Dual Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TDA8133 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SIP | Other; 9-SIP | Other; 9-SIP | ||
| Output Voltage | 8 volts | 5.1 to 8 volts | 5.1 to 8 volts | 5.1 volts | |
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps |
| IQ | 0.0020 amps | 0.0020 amps | 0.0020 amps |