Manufacturer: STMicroelectronics
Win Source Part Number: 848508-TDA7851
Features: Amplifier IC
Package: Tube
Part Status: Obsolete
Family Name: TDA7851
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 17
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC AMP CLASS AB QUAD 25FLEXIWATT Product overview: TDA7851 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7851 can be used for catalog matching and distributor lookup.
IC AMP CLASS AB QUAD 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
IC AMP CLASS AB QUAD 25FLEXIWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 848508-TDA7851 | 742-TDA7851 | TDA7851 | TDA7851 | TDA7851 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7851 | Quad Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operation Class | Class A; Class AB | Class AB |