Manufacturer: STMicroelectronics
Win Source Part Number: 936324-TDA7803A-ZST
Series: Automotive, AEC-Q100
Features: Power Amplifier PowerSO-36
Package: Reel - TR
Package: PowerSO-36 Exposed Top Pad
Mounting: Surface Mount
Family Name: TDA7803
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-36
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-19579-ND, 497-19579, 497-TDA7803A-ZSTDKR,
Audio Audio ADC/Amplifier 4 Channel PowerSO-36
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 936324-TDA7803A-ZST | TDA7803A-ZST | TDA7803A-ZST |
| Product Name | Specialized ICs - TDA7803A-ZST | Specialized ICs | Specialized ICs |