Win Source Part Number: 1202555-TDA7803A-48X
Category: Integrated Circuits (ICs)>Specialized ICs
Series: Automotive, AEC-Q100
Type: Power Amplifier
Package: Tube
Standard Package: 17
Mounting Type: Through Hole
Package / Case: 27-Flexiwatt (Formed Leads)
Supplier Device Package: 27-Flexiwatt (Vertical)
Alternative Parts (Cross-Reference): TDA7803A48X;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: TDA7803A-48X-ND,497-
Base Product Number: TDA7803
HIGH EFFICIENCY DIGITAL INPUT AU
Audio Audio ADC/Amplifier 4 Channel 27-Flexiwatt (Vertical)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1202555-TDA7803A-48X | TDA7803A-48X | TDA7803A-48X |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |