STMicroelectronics Automotive Rf Receiver TDA7786M

Description
Tuners AM/FM Radio Tuner IC Automotive 64-Pin LQFP Tray Product overview: TDA7786M from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7786M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tuners AM/FM Radio Tuner IC Automotive 64-Pin LQFP Tray Product overview: TDA7786M from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7786M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Rf Receiver
870-TDA7786M
Automotive Rf Receiver 870-TDA7786M
Tuners AM/FM Radio Tuner IC Automotive 64-Pin LQFP Tray Product overview: TDA7786M from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7786M can be used for catalog matching and distributor lookup.

Tuners AM/FM Radio Tuner IC Automotive 64-Pin LQFP Tray Product overview: TDA7786M from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7786M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA7786M - 899426-TDA7786M - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7786M
899426-TDA7786M
RF Receivers - TDA7786M 899426-TDA7786M
Manufacturer: STMicroelectronics Win Source Part Number: 899426-TDA7786M Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver AM, FM, WB AM, FM, WB - - PCB, Surface Mount 64-LQFP (10x10) Package: 64-LQFP Package: Tray Mounting: Surface Mount Family Name: TDA7786 Categories: RF/IF and RFID Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 899426-TDA7786M
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver AM, FM, WB AM, FM, WB - - PCB, Surface Mount 64-LQFP (10x10)
Package: 64-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: TDA7786
Categories: RF/IF and RFID
Case / Package: 64-LQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
RF Receivers - TDA7786M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7786M
RF Receivers TDA7786M
Automotive, AEC-Q100 RF Receiver AM, FM, WB AM, FM, WB PCB, Surface Mount 64-LQFP (10x10)

Automotive, AEC-Q100 RF Receiver AM, FM, WB AM, FM, WB PCB, Surface Mount 64-LQFP (10x10)

Buy Now Datasheet
RF and Wireless - RF Receivers - TDA7786M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7786M
RF and Wireless - RF Receivers TDA7786M
RF RECEIVER AM/FM/WB 64LQFP

RF RECEIVER AM/FM/WB 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-TDA7786M 899426-TDA7786M TDA7786M TDA7786M
Product Name Automotive Rf Receiver RF Receivers - TDA7786M RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; 64-LQFP Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx EN868-2W-s-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Telemetry Receiver - ETRC-09D1D-00 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details