Tuners AM/FM Radio Tuner IC 64-Pin LQFP T/R Product overview: TDA7786CTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7786CTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 806308-TDA7786CTR
Packaging: Reel
Applications: AM/FM Car Radios
Frequency: AM, FM
Data Interface: I2C
Modulation or Protocol: AM, FM
Current - Receiving: 175mA
Antenna Connector: PCB, Surface Mount
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.7V ~ 5.2V
Part Number Series: TDA7786
RF RECEIVER AM/FM 64LQFP
- RF Receiver AM, FM AM, FM PCB, Surface Mount 64-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-TDA7786CTR | 806308-TDA7786CTR | TDA7786CTR | TDA7786CTR |
| Product Name | Rf Receiver | RF Receivers - TDA7786CTR | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | LQFP | Surface Mount; Surface Mount | Surface Mount; 64-LQFP | |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |