STMicroelectronics, Inc. RF Receivers TDA7786CTR

Description
- RF Receiver AM, FM AM, FM PCB, Surface Mount 64-LQFP (10x10)
Request a Quote Datasheet
Description
- RF Receiver AM, FM AM, FM PCB, Surface Mount 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 497-18880-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-18880-2-ND
RF Receivers 497-18880-2-ND
- RF Receiver AM, FM AM, FM PCB, Surface Mount 64-LQFP (10x10)

- RF Receiver AM, FM AM, FM PCB, Surface Mount 64-LQFP (10x10)

Buy Now Datasheet
RF Receivers - TDA7786CTR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
TDA7786CTR
RF Receivers TDA7786CTR
RF RECEIVER AM/FM 64LQFP

RF RECEIVER AM/FM 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-18880-2-ND TDA7786CTR
Product Name RF Receivers RF Receivers
Device Type Receiver
Bias Current 175 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Receivers - 336-4159-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC2540 SimpleLink Bluetooth Smart Wireless MCU with USB - CC2540F256RHAT - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers