STMicroelectronics RF Receivers - TDA7786C TDA7786C

Description
Manufacturer: STMicroelectronics Win Source Part Number: 814149-TDA7786C Applications: AM/FM Car Radios Frequency: AM, FM Data Interface: I2C Modulation or Protocol: AM, FM Current - Receiving: 175mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.7V ~ 5.2V Part Number Series: TDA7786
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 814149-TDA7786C Applications: AM/FM Car Radios Frequency: AM, FM Data Interface: I2C Modulation or Protocol: AM, FM Current - Receiving: 175mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.7V ~ 5.2V Part Number Series: TDA7786
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7786C - 814149-TDA7786C - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7786C
814149-TDA7786C
RF Receivers - TDA7786C 814149-TDA7786C
Manufacturer: STMicroelectronics Win Source Part Number: 814149-TDA7786C Applications: AM/FM Car Radios Frequency: AM, FM Data Interface: I2C Modulation or Protocol: AM, FM Current - Receiving: 175mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.7V ~ 5.2V Part Number Series: TDA7786

Manufacturer: STMicroelectronics
Win Source Part Number: 814149-TDA7786C
Applications: AM/FM Car Radios
Frequency: AM, FM
Data Interface: I2C
Modulation or Protocol: AM, FM
Current - Receiving: 175mA
Antenna Connector: PCB, Surface Mount
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.7V ~ 5.2V
Part Number Series: TDA7786

Buy Now
Singapore, Singapore
Rf Receiver
870-TDA7786C
Rf Receiver 870-TDA7786C
Tuners AM/FM Radio Tuner IC 64-Pin LQFP Tray Product overview: TDA7786C from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7786C can be used for catalog matching and distributor lookup.

Tuners AM/FM Radio Tuner IC 64-Pin LQFP Tray Product overview: TDA7786C from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7786C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - TDA7786C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7786C
RF and Wireless - RF Receivers TDA7786C
RF RECEIVER AM/FM 64LQFP

RF RECEIVER AM/FM 64LQFP

Supplier's Site
RF Receivers - TDA7786C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7786C
RF Receivers TDA7786C
- RF Receiver AM, FM AM, FM PCB, Surface Mount 64-LQFP (10x10)

- RF Receiver AM, FM AM, FM PCB, Surface Mount 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 814149-TDA7786C 870-TDA7786C TDA7786C TDA7786C
Product Name RF Receivers - TDA7786C Rf Receiver RF and Wireless - RF Receivers RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.7 to 5.2 volts 5.2 to 4.7 volts 4.7 to 5.2 volts
Package Type LQFP Surface Mount; Surface Mount Surface Mount; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF RxT EN868-USB - steute
Specs
Operating Frequency 868 MHz
View Details
Telemetry Receiver - ETR-09E2D-00 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details