STMicroelectronics RF Receivers - TDA7786 TDA7786

Description
Manufacturer: STMicroelectronics Win Source Part Number: 807331-TDA7786 Features: RDS Demodulator + Band Pass Filter Applications: Use For General Frequency: AM, FM, WB Data Interface: I2C, I2S Modulation or Protocol: AM, FM, WB Current - Receiving: 175mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.7V ~ 5.2V Part Number Series: TDA7786
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 807331-TDA7786 Features: RDS Demodulator + Band Pass Filter Applications: Use For General Frequency: AM, FM, WB Data Interface: I2C, I2S Modulation or Protocol: AM, FM, WB Current - Receiving: 175mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.7V ~ 5.2V Part Number Series: TDA7786
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7786 - 807331-TDA7786 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7786
807331-TDA7786
RF Receivers - TDA7786 807331-TDA7786
Manufacturer: STMicroelectronics Win Source Part Number: 807331-TDA7786 Features: RDS Demodulator + Band Pass Filter Applications: Use For General Frequency: AM, FM, WB Data Interface: I2C, I2S Modulation or Protocol: AM, FM, WB Current - Receiving: 175mA Antenna Connector: PCB, Surface Mount Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.7V ~ 5.2V Part Number Series: TDA7786

Manufacturer: STMicroelectronics
Win Source Part Number: 807331-TDA7786
Features: RDS Demodulator + Band Pass Filter
Applications: Use For General
Frequency: AM, FM, WB
Data Interface: I2C, I2S
Modulation or Protocol: AM, FM, WB
Current - Receiving: 175mA
Antenna Connector: PCB, Surface Mount
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.7V ~ 5.2V
Part Number Series: TDA7786

Buy Now
Singapore, Singapore
Automotive Rf Receiver
870-TDA7786
Automotive Rf Receiver 870-TDA7786
Tuners AM/FM Radio Tuner IC Automotive 64-Pin LQFP Tray Product overview: TDA7786 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7786 can be used for catalog matching and distributor lookup.

Tuners AM/FM Radio Tuner IC Automotive 64-Pin LQFP Tray Product overview: TDA7786 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7786 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA7786 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7786
RF Receivers TDA7786
Automotive, AEC-Q100 RF Receiver AM, FM, WB AM, FM, WB PCB, Surface Mount 64-LQFP (10x10)

Automotive, AEC-Q100 RF Receiver AM, FM, WB AM, FM, WB PCB, Surface Mount 64-LQFP (10x10)

Buy Now Datasheet
RF and Wireless - RF Receivers - TDA7786 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7786
RF and Wireless - RF Receivers TDA7786
RF RECEIVER AM/FM/WB 64LQFP

RF RECEIVER AM/FM/WB 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 807331-TDA7786 870-TDA7786 TDA7786 TDA7786
Product Name RF Receivers - TDA7786 Automotive Rf Receiver RF Receivers RF and Wireless - RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.7 to 5.2 volts 4.7 to 5.2 volts 5.2 to 4.7 volts
Package Type Surface Mount; 64-LQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-TCP/IP - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
FSK Receiver - EFRC-11D1D-02 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS232
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details