Audio Audio Signal Processor 3 Channel 28-TSSOP
IC AUDIO SIGNAL PROCESSR 28TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs |
| Product Number | 497-19413-2-ND | TDA7719TR |
| Product Name | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |
| Package/Case | "28-TSSOP (0.173"", 4.40mm Width)" | |
| Supply Voltage | 7.5 to 10 volts |