STMicroelectronics RF/IF and RFID - RF Receivers TDA7708TR

Description
Win Source Part Number: 1098880-TDA7708TR Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 108MHz Modulation or Protocol: AM, FM, RDS, SW-LW Current - Receiving: 350mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VFQFPN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: TDA7708
Request a Quote Datasheet
Description
Win Source Part Number: 1098880-TDA7708TR Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 108MHz Modulation or Protocol: AM, FM, RDS, SW-LW Current - Receiving: 350mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VFQFPN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: TDA7708
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1098880-TDA7708TR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1098880-TDA7708TR
RF/IF and RFID - RF Receivers 1098880-TDA7708TR
Win Source Part Number: 1098880-TDA7708TR Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 108MHz Modulation or Protocol: AM, FM, RDS, SW-LW Current - Receiving: 350mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VFQFPN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: TDA7708

Win Source Part Number: 1098880-TDA7708TR
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 108MHz
Modulation or Protocol: AM, FM, RDS, SW-LW
Current - Receiving: 350mA
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VFQFPN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: TDA7708

Buy Now
Automotive QFN Rf Receiver - 870-TDA7708TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive QFN Rf Receiver
870-TDA7708TR
Automotive QFN Rf Receiver 870-TDA7708TR
TDA7708 AM/FM/HD-Radio™ automotive receiver - 64-pin QFN package Product overview: TDA7708TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708TR can be used for catalog matching and distributor lookup.

TDA7708 AM/FM/HD-Radio™ automotive receiver - 64-pin QFN package Product overview: TDA7708TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - TDA7708TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7708TR
RF and Wireless - RF Receivers TDA7708TR
RF RX AM/FM/RDS 108MHZ 64VFQFPN

RF RX AM/FM/RDS 108MHZ 64VFQFPN

Supplier's Site
RF Receivers - TDA7708TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7708TR
RF Receivers TDA7708TR
Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz 64-VFQFPN (9x9)

Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz 64-VFQFPN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1098880-TDA7708TR 870-TDA7708TR TDA7708TR TDA7708TR
Product Name RF/IF and RFID - RF Receivers Automotive QFN Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; Surface Mount Surface Mount; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Video Receiver - EVR-09D2A-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details