STMicroelectronics, Inc. RF Receivers TDA7708SCBTR

Description
Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz 52-VFQFPN (8x8)
Request a Quote Datasheet
Description
Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz 52-VFQFPN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7708SCBTR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
TDA7708SCBTR-ND
RF Receivers TDA7708SCBTR-ND
Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz 52-VFQFPN (8x8)

Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz 52-VFQFPN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number TDA7708SCBTR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 108 MHz
Bias Current 350 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYBL10563-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47901A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details