STMicroelectronics Rf Receiver TDA7708LX52

Description
ADD INFOTAINMENT Product overview: TDA7708LX52 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708LX52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ADD INFOTAINMENT Product overview: TDA7708LX52 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708LX52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-TDA7708LX52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-TDA7708LX52
Rf Receiver 870-TDA7708LX52
ADD INFOTAINMENT Product overview: TDA7708LX52 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708LX52 can be used for catalog matching and distributor lookup.

ADD INFOTAINMENT Product overview: TDA7708LX52 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708LX52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA7708LX52 - 936323-TDA7708LX52 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7708LX52
936323-TDA7708LX52
RF Receivers - TDA7708LX52 936323-TDA7708LX52
Manufacturer: STMicroelectronics Win Source Part Number: 936323-TDA7708LX52 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver AM, FM, RDS, SW-LW 108MHz - - PCB, Surface Mount 64-VFQFPN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: TDA7708 Categories: RF/IF and RFID Case / Package: 64-VFQFPN (9x9) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1560 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 936323-TDA7708LX52
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver AM, FM, RDS, SW-LW 108MHz - - PCB, Surface Mount 64-VFQFPN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: TDA7708
Categories: RF/IF and RFID
Case / Package: 64-VFQFPN (9x9)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now
RF Receivers - TDA7708LX52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7708LX52
RF Receivers TDA7708LX52
Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)

Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)

Buy Now
RF and Wireless - RF Receivers - TDA7708LX52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7708LX52
RF and Wireless - RF Receivers TDA7708LX52
ADD INFOTAINMENT

ADD INFOTAINMENT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-TDA7708LX52 936323-TDA7708LX52 TDA7708LX52 TDA7708LX52
Product Name Rf Receiver RF Receivers - TDA7708LX52 RF Receivers RF and Wireless - RF Receivers
Package Type Tray Surface Mount; Surface Mount Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount
Communication Interface I2C, I2S, SPI
RF Modulation AM, FM, RDS, SW-LW
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Telemetry Receiver - ETRC-09E1A-20 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details