STMICROELECTRONICS
TDA7708LX32 -- RF RECEIVERS
STMicroelectronics
RF Receivers
TDA7708LX32
Description
ADD INFOTAINMENT
Description
ADD INFOTAINMENT
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
TDA7708LX32 |
|
Product Name
|
RF Receivers |
|
Supply Voltage
|
Other; 3.15V ~ 3.45V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details