STMicroelectronics RF Receivers - TDA7708LX32 TDA7708LX32

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852496-TDA7708LX32 Series: Automotive, AEC-Q100 Features: series RF Receiver Package: Tray Family Name: TDA7708 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2940 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852496-TDA7708LX32 Series: Automotive, AEC-Q100 Features: series RF Receiver Package: Tray Family Name: TDA7708 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2940 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7708LX32 - 852496-TDA7708LX32 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7708LX32
852496-TDA7708LX32
RF Receivers - TDA7708LX32 852496-TDA7708LX32
Manufacturer: STMicroelectronics Win Source Part Number: 852496-TDA7708LX32 Series: Automotive, AEC-Q100 Features: series RF Receiver Package: Tray Family Name: TDA7708 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2940 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 852496-TDA7708LX32
Series: Automotive, AEC-Q100
Features: series RF Receiver
Package: Tray
Family Name: TDA7708
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2940
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now
Rf Receiver - 870-TDA7708LX32 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-TDA7708LX32
Rf Receiver 870-TDA7708LX32
ADD INFOTAINMENT Product overview: TDA7708LX32 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708LX32 can be used for catalog matching and distributor lookup.

ADD INFOTAINMENT Product overview: TDA7708LX32 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708LX32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA7708LX32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7708LX32
RF Receivers TDA7708LX32
Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)

Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)

Buy Now
RF and Wireless - RF Receivers - TDA7708LX32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7708LX32
RF and Wireless - RF Receivers TDA7708LX32
ADD INFOTAINMENT

ADD INFOTAINMENT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 852496-TDA7708LX32 870-TDA7708LX32 TDA7708LX32 TDA7708LX32
Product Name RF Receivers - TDA7708LX32 Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Tray Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount
Communication Interface I2C, I2S, SPI
RF Modulation AM, FM, RDS, SW-LW
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-1 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Digital Receiver - EDRC-11E2A-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422 / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details