STMicroelectronics RF Receivers - TDA7708CB TDA7708CB

Description
Manufacturer: STMicroelectronics Win Source Part Number: 936322-TDA7708CB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver AM, FM, RDS, SW-LW 108MHz - - - 64-VFQFPN (9x9) Package: 64-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: TDA7708 Categories: RF/IF and RFID Case / Package: 64-VFQFPN (9x9) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1560 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 936322-TDA7708CB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver AM, FM, RDS, SW-LW 108MHz - - - 64-VFQFPN (9x9) Package: 64-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: TDA7708 Categories: RF/IF and RFID Case / Package: 64-VFQFPN (9x9) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1560 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7708CB - 936322-TDA7708CB - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7708CB
936322-TDA7708CB
RF Receivers - TDA7708CB 936322-TDA7708CB
Manufacturer: STMicroelectronics Win Source Part Number: 936322-TDA7708CB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver AM, FM, RDS, SW-LW 108MHz - - - 64-VFQFPN (9x9) Package: 64-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: TDA7708 Categories: RF/IF and RFID Case / Package: 64-VFQFPN (9x9) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1560 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 936322-TDA7708CB
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver AM, FM, RDS, SW-LW 108MHz - - - 64-VFQFPN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: TDA7708
Categories: RF/IF and RFID
Case / Package: 64-VFQFPN (9x9)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now
Automotive QFN Rf Receiver - 870-TDA7708CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive QFN Rf Receiver
870-TDA7708CB
Automotive QFN Rf Receiver 870-TDA7708CB
TDA7708 AM/FM/HD-Radio™ automotive receiver - 64-pin QFN package Product overview: TDA7708CB from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708CB can be used for catalog matching and distributor lookup.

TDA7708 AM/FM/HD-Radio™ automotive receiver - 64-pin QFN package Product overview: TDA7708CB from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7708CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA7708CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7708CB
RF Receivers TDA7708CB
Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz 64-VFQFPN (9x9)

Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz 64-VFQFPN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 936322-TDA7708CB 870-TDA7708CB TDA7708CB
Product Name RF Receivers - TDA7708CB Automotive QFN Rf Receiver RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF RxT EN868-USB - steute
Specs
Operating Frequency 868 MHz
View Details
Video Receiver - EVR-09E2AA-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details