STMicroelectronics RF Receivers - TDA7707EB TDA7707EB

Description
Manufacturer: STMicroelectronics Win Source Part Number: 899423-TDA7707EB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver AM, FM AM, FM - - PCB, Surface Mount 64-VFQFPN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: TDA7707 Categories: RF/IF and RFID Case / Package: 64-VFQFPN (9x9) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1560 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 899423-TDA7707EB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver AM, FM AM, FM - - PCB, Surface Mount 64-VFQFPN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: TDA7707 Categories: RF/IF and RFID Case / Package: 64-VFQFPN (9x9) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1560 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7707EB - 899423-TDA7707EB - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7707EB
899423-TDA7707EB
RF Receivers - TDA7707EB 899423-TDA7707EB
Manufacturer: STMicroelectronics Win Source Part Number: 899423-TDA7707EB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver AM, FM AM, FM - - PCB, Surface Mount 64-VFQFPN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: TDA7707 Categories: RF/IF and RFID Case / Package: 64-VFQFPN (9x9) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1560 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 899423-TDA7707EB
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver AM, FM AM, FM - - PCB, Surface Mount 64-VFQFPN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: TDA7707
Categories: RF/IF and RFID
Case / Package: 64-VFQFPN (9x9)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Rf Receiver - 870-TDA7707EB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-TDA7707EB
Rf Receiver 870-TDA7707EB
multi-standard IC tuner Product overview: TDA7707EB from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7707EB can be used for catalog matching and distributor lookup.

multi-standard IC tuner Product overview: TDA7707EB from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7707EB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA7707EB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7707EB
RF Receivers TDA7707EB
Automotive, AEC-Q100 RF Receiver AM, FM AM, FM PCB, Surface Mount 64-VFQFPN (9x9)

Automotive, AEC-Q100 RF Receiver AM, FM AM, FM PCB, Surface Mount 64-VFQFPN (9x9)

Buy Now Datasheet
RF and Wireless - RF Receivers - TDA7707EB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7707EB
RF and Wireless - RF Receivers TDA7707EB
MULTI-STANDARD IC TUNER

MULTI-STANDARD IC TUNER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 899423-TDA7707EB 870-TDA7707EB TDA7707EB TDA7707EB
Product Name RF Receivers - TDA7707EB Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW868-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Digital Receiver - EDR-09E2A-21 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422 / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details