STMicroelectronics RF Misc ICs and Modules - TDA7706CB TDA7706CB

Description
Manufacturer: STMicroelectronics Win Source Part Number: 936320-TDA7706CB Series: Automotive, AEC-Q100 Features: RF IC Tuner AM, FM - - 64-TQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Family Name: TDA7706 Categories: RF/IF and RFID Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 936320-TDA7706CB Series: Automotive, AEC-Q100 Features: RF IC Tuner AM, FM - - 64-TQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Family Name: TDA7706 Categories: RF/IF and RFID Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TDA7706CB - 936320-TDA7706CB - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TDA7706CB
936320-TDA7706CB
RF Misc ICs and Modules - TDA7706CB 936320-TDA7706CB
Manufacturer: STMicroelectronics Win Source Part Number: 936320-TDA7706CB Series: Automotive, AEC-Q100 Features: RF IC Tuner AM, FM - - 64-TQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Family Name: TDA7706 Categories: RF/IF and RFID Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 936320-TDA7706CB
Series: Automotive, AEC-Q100
Features: RF IC Tuner AM, FM - - 64-TQFP (10x10)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Family Name: TDA7706
Categories: RF/IF and RFID
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 936320-TDA7706CB
Product Name RF Misc ICs and Modules - TDA7706CB
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details