STMICROELECTRONICS, INC.
TDA7705TR -- RF RECEIVERS
STMicroelectronics, Inc.
RF Receivers
TDA7705TR
Description
RF RECEIVER AM/FM 64LQFP
Description
RF RECEIVER AM/FM 64LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
TDA7705TR |
|
Product Name
|
RF Receivers |
|
Supply Voltage
|
Other; 4.75V ~ 5.25V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Device Type
Transceiver
Operating Frequency
2200 MHz
Data Rate
8000 kbps
View Details
Supply Voltage
Other; 1.8V, 3.3V
Package Type
84-VFQFN Exposed Pad
View Details