STMicroelectronics RF Receivers - TDA7705 TDA7705

Description
Manufacturer: STMicroelectronics Win Source Part Number: 032077-TDA7705 Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 220mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 032077-TDA7705 Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 220mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7705 - 032077-TDA7705 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7705
032077-TDA7705
RF Receivers - TDA7705 032077-TDA7705
Manufacturer: STMicroelectronics Win Source Part Number: 032077-TDA7705 Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 220mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 032077-TDA7705
Packaging: Reel - TR
Applications: Automotive Audio
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 220mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.55GHz 5V Rf Receiver - 870-TDA7705 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.55GHz 5V Rf Receiver
870-TDA7705
1.55GHz 5V Rf Receiver 870-TDA7705
64-Pin LQFP Radio Tuner IC, 1.1-1.55GHz, AM/FM, 5V, SMT Product overview: TDA7705 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHz, 5V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.55GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7705 can be used for catalog matching and distributor lookup.

64-Pin LQFP Radio Tuner IC, 1.1-1.55GHz, AM/FM, 5V, SMT Product overview: TDA7705 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55GHz, 5V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 1.55GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7705 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - TDA7705 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7705
RF and Wireless - RF Receivers TDA7705
RF RCVR AM/FM 64LQFP

RF RCVR AM/FM 64LQFP

Supplier's Site
RF Receivers - TDA7705 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7705
RF Receivers TDA7705
Automotive, AEC-Q100 RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

Automotive, AEC-Q100 RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 032077-TDA7705 870-TDA7705 TDA7705 TDA7705
Product Name RF Receivers - TDA7705 1.55GHz 5V Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 64-LQFP (10x10) LQFP Surface Mount; Surface Mount Surface Mount; 64-LQFP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 5.25 volts 5.25 to 4.75 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-2W-s-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
FSK Receiver - EFRC-11E2D-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details