STMicroelectronics RF Receivers - TDA7703R TDA7703R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037301-TDA7703R Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Case / Package: 44-LQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037301-TDA7703R Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Case / Package: 44-LQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7703R - 037301-TDA7703R - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7703R
037301-TDA7703R
RF Receivers - TDA7703R 037301-TDA7703R
Manufacturer: STMicroelectronics Win Source Part Number: 037301-TDA7703R Packaging: Reel - TR Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Case / Package: 44-LQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037301-TDA7703R
Packaging: Reel - TR
Applications: Automotive Audio
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Case / Package: 44-LQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Rf Receiver
870-TDA7703R
Rf Receiver 870-TDA7703R
IC TUNER AM/FM CAR RADIO 44LQFP Product overview: TDA7703R from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7703R can be used for catalog matching and distributor lookup.

IC TUNER AM/FM CAR RADIO 44LQFP Product overview: TDA7703R from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7703R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - TDA7703R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA7703R
RF and Wireless - RF Receivers TDA7703R
IC TUNER AM/FM CAR RADIO 44LQFP

IC TUNER AM/FM CAR RADIO 44LQFP

Supplier's Site
RF Receivers - TDA7703R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7703R
RF Receivers TDA7703R
- RF Receiver 44-TQFP (10x10)

- RF Receiver 44-TQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 037301-TDA7703R 870-TDA7703R TDA7703R TDA7703R
Product Name RF Receivers - TDA7703R Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 44-LQFP (10x10) Tray Surface Mount; Surface Mount Surface Mount; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-SG-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
Digital Receiver - EDRC-09E1A-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details