Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989682-TDA758013TR
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989682-TDA758013TR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TDA758013TR |