STMicroelectronics 45W Audio Amplifier TDA7577LVPDTR

Description
IC AMP AB STEREO 45W POWERSO-36 Product overview: TDA7577LVPDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7577LVPDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AB STEREO 45W POWERSO-36 Product overview: TDA7577LVPDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7577LVPDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45W Audio Amplifier - 742-TDA7577LVPDTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45W Audio Amplifier
742-TDA7577LVPDTR
45W Audio Amplifier 742-TDA7577LVPDTR
IC AMP AB STEREO 45W POWERSO-36 Product overview: TDA7577LVPDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7577LVPDTR can be used for catalog matching and distributor lookup.

IC AMP AB STEREO 45W POWERSO-36 Product overview: TDA7577LVPDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7577LVPDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TDA7577LVPDTR - 936319-TDA7577LVPDTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7577LVPDTR
936319-TDA7577LVPDTR
Linear - Linear - Amplifiers - Audio - TDA7577LVPDTR 936319-TDA7577LVPDTR
Manufacturer: STMicroelectronics Win Source Part Number: 936319-TDA7577LVPDTR Operating Temperature Range: -40°C ~ 105°C (TA) Features: Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36 Package: Reel - TR Package: PowerSO-36 Exposed Top Pad Mounting: Surface Mount Family Name: TDA7577 Categories: Integrated Circuits (ICs) Case / Package: PowerSO-36 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 936319-TDA7577LVPDTR
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
Package: Reel - TR
Package: PowerSO-36 Exposed Top Pad
Mounting: Surface Mount
Family Name: TDA7577
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-36
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Audio - TDA7577LVPDTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA7577LVPDTR
Linear - Amplifiers - Audio TDA7577LVPDTR
IC AMP AB STEREO 45W POWERSO-36

IC AMP AB STEREO 45W POWERSO-36

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA7577LVPDTR
Integrated Circuits (ICs) - Linear - Amplifiers TDA7577LVPDTR
IC AMP AB STEREO 45W POWERSO-36

IC AMP AB STEREO 45W POWERSO-36

Supplier's Site
Audio Amplifiers - TDA7577LVPDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA7577LVPDTR
Audio Amplifiers TDA7577LVPDTR
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36

Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-TDA7577LVPDTR 936319-TDA7577LVPDTR TDA7577LVPDTR TDA7577LVPDTR TDA7577LVPDTR
Product Name 45W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA7577LVPDTR Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 6 to 18 volts 18 to 6 volts 6 to 18 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Tape and Reel PowerSO-36 PowerSO-36 Exposed Top Pad PowerSO-36 Exposed Top Pad
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1906293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 14
View Details
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers