Manufacturer: STMicroelectronics
Win Source Part Number: 766131-TDA7575PDTR
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Package: PowerSO-36 Exposed Top Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 8 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 150W x 1 @ 1 Ohm; 75W x 2 @ 2 Ohm
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-36
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 600
Audio Amplifiers INFOTAINMENT S PWR Product overview: TDA7575PDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7575PDTR can be used for catalog matching and distributor lookup.
IC AMP AB MONO/STER 150W PWRSO36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36
IC AMP AB MONO/STER 150W PWRSO36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 766131-TDA7575PDTR | 742-TDA7575PDTR | TDA7575PDTR | TDA7575PDTR | TDA7575PDTR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7575PDTR | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 18 to 8 volts | 8 to 18 volts | |
| Output Power | 150 watts | 150 watts | 150 watts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Operation Class | Class A; Class AB | Class AB |