Manufacturer: STMicroelectronics
Win Source Part Number: 1266254-TDA7575PD
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-36 Exposed Top Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: TDA7575
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 18V
Max Output Power x Channels at Load: 150W x 1 at 1Ohm; 75W x 2 at 2Ohm
50W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO36, POWERSO-36 Product overview: TDA7575PD from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7575PD can be used for catalog matching and distributor lookup.
IC AMP AB MONO/STER 150W PWRSO36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36
IC AMP AB MONO/STER 150W PWRSO36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266254-TDA7575PD | 742-TDA7575PD | TDA7575PD | TDA7575PD | TDA7575PD |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7575PD | Dual 50W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 18 to 8 volts | 8 to 18 volts | |
| Output Power | 150 watts | 150 watts | 150 watts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Operation Class | Class A; Class AB | Class AB |