50W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO36, POWER, SO-36 Product overview: TDA7575 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7575 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266251-TDA7575
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7575
Manufacturer Pack Quantity: 17
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 18V
Max Output Power x Channels at Load: 150W x 1 at 1Ohm; 75W x 2 at 2Ohm
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB PowerSO-36 Slug Up
IC AMP AB MONO/STER 150W PWRSO36
IC AMP AB MONO/STER 150W PWRSO36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA7575 | 1266251-TDA7575 | TDA7575-ND | TDA7575 | TDA7575 | TDA7575 |
| Product Name | Dual 50W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7575 | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |
| Operating Temperature | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | Rail/Tube | PowerSO-36 Exposed Top Pad | SSOP; SOP; 36-PowerBSSOP (0.433\", 11.00mm Width) | 36-PowerBSSOP (0.433, 11.00mm Width) |