Amplifier IC 1-Channel (Mono) Class D 64-HiQUAD
Manufacturer: STMicroelectronics
Win Source Part Number: 796577-TDA7572TR
Packaging: Reel package
Type: Class D
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Package: 64-BQFP Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 9 V ~ 58 V, ±4 V ~ 29 V
Family Name: TDA7572
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-HiQUAD
Alternative Parts (Cross-Reference): TDA7572;
Introduction Date: September 03, 2007
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC AMP CLASS D MONO 64HIQUAD Product overview: TDA7572TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7572TR can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 64HIQUAD
IC AMP CLASS D MONO 64HIQUAD
Amplifier IC 1-Channel (Mono) Class D 64-HiQUAD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-11672-2-ND | 796577-TDA7572TR | 742-TDA7572TR | TDA7572TR | TDA7572TR | TDA7572TR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7572TR | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 9 to 58 volts | 9 to 58 volts | 42 volts | 29 to 9 volts | 9 to 29 volts | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Operation Class | Class D | Class D | Class D |