STMicroelectronics Dual Audio Amplifier TDA7570

Description
Single or dual PWM BTL output Product overview: TDA7570 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7570 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single or dual PWM BTL output Product overview: TDA7570 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7570 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Audio Amplifier - 742-TDA7570 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Audio Amplifier
742-TDA7570
Dual Audio Amplifier 742-TDA7570
Single or dual PWM BTL output Product overview: TDA7570 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7570 can be used for catalog matching and distributor lookup.

Single or dual PWM BTL output Product overview: TDA7570 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7570 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TDA7570 - 212755-TDA7570 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7570
212755-TDA7570
Linear - Linear - Amplifiers - Audio - TDA7570 212755-TDA7570
Manufacturer: STMicroelectronics Win Source Part Number: 212755-TDA7570 Packaging: Tray Type: Class D Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 250W x 1 @ 4 Ohm; 70W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 64-HiQUAD Dimension: 64-BQFP Exposed Pad Supply Voltage - Operating: ±12 V to 30 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212755-TDA7570
Packaging: Tray
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250W x 1 @ 4 Ohm; 70W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 64-HiQUAD
Dimension: 64-BQFP Exposed Pad
Supply Voltage - Operating: ±12 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA7570 212755-TDA7570
Product Name Dual Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA7570
Operating Temperature -40 C (-40 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data