IC AUDIO AMP SB POWERSO-36
Amplifier IC 4-Channel (Quad) Class SB PowerSO-36
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-TDA7569LVPD-ND | TDA7569LVPD |
| Product Name | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts |
| Output Power | 50 watts | 50 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |