75W, 1 CHANNEL, AUDIO PREAMPLIFIER, ZFM27, ROHS COMPLIANT PACKAGE, 27 PIN Product overview: TDA7569LV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7569LV can be used for catalog matching and distributor lookup.
IC AUDIO AMP SB 27-FLEXIWATT
Amplifier IC 4-Channel (Quad) Class SB 27-Flexiwatt (Vertical)
DISCRETE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7569LV | 497-TDA7569LV-ND | TDA7569LV | TDA7569LV |
| Product Name | 75W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | |
| Output Power | 50 watts | 50 watts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Operation Class | Class SB |