Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
IC AMP AB QUAD 75W 25FLEXIWATT
IC AMP AB QUAD 75W 25FLEXIWATT
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA7564BH-ND | TDA7564BH | TDA7564BH | TDA7564BH |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |
| Output Power | 75 watts | 75 watts | 75 watts | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Operation Class | Class AB | Class AB |