Intelligent high efficiency (class SB) quad BTL ouput with full I2C diagnostics (turn on, permanent, ac) Product overview: TDA7564B from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7564B can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Manufacturer: STMicroelectronics
Win Source Part Number: 139563-TDA7564B
Packaging: Tube/Rail
Type: Class AB
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 75W x 4 @ 2 Ohm
Family Name: TDA7564B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 25-Flexiwatt (Vertical)
Dimension: 25-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): TB2902H(O); TB2902HQ; TB2902H;
Introduction Date: September 14, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 75W 25FLEXIWATT
AUDIO AMPLIFIER, TYPE AB, 28W, FLEXIWATT; Amplifier Class:AB; No. of Channels:4 Channel; Output Power:28W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Flexiwatt; No. of Pins:25Pins; Load Impedance:2ohm; Product Range:- RoHS Compliant: Yes
IC AMP AB QUAD 75W 25FLEXIWATT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7564B | 497-19699-ND | 139563-TDA7564B | TDA7564B | TDA7564B | 45AC7842 | TDA7564B |
| Product Name | Quad Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7564B | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifier, Type Ab, 28W, Flexiwatt; Amplifier Class Stmicroelectronics | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 14 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Operating Temperature | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Rail/Tube | 25-Flexiwatt, Formed Leads | 25-Flexiwatt (Vertical) | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | ||
| Features | Thermal Shutdown Protection |