46W, 4 CHANNEL, AUDIO AMPLIFIER, PDSO36, POWER, SO-36 Product overview: TDA7563PD from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 46W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 46W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7563PD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266246-TDA7563PD
Packaging: Tube
Type: Class AB
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Package: PowerSO-36 Exposed Top Pad
Mounting: SMD
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 72W x 4 @ 2 Ohm
Family Name: TDA7563
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-36
Alternative Parts (Cross-Reference): TDA7563PDTR; TDA7563BPDTR; TDA7563BPD;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC AMP AB QUAD 72W POWERSO-36
IC AMP AB QUAD 72W POWERSO-36
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7563PD | 1266246-TDA7563PD | TDA7563PD | TDA7563PD | TDA7563PD |
| Product Name | Quad 46W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7563PD | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 15 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Operating Temperature | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | Rail/Tube | PowerSO-36 Exposed Top Pad | PowerSO-36 Exposed Top Pad |