Intelligent quad BTL output power amplifier with full I2C diagnostics (turn on, permanent) Product overview: TDA7561H from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7561H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1193779-TDA7561H
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Package: Tube
Standard Package: 17
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 60W x 4 @ 2Ohm
Voltage - Supply: 8V ~ 18V
Mounting Type: Through Hole
Package / Case: 25-Flexiwatt (Formed Leads)
Supplier Device Package: 25-Flexiwatt (Horizontal)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: TDA7561
IC AMP AB QUAD 60W 25FLEXIWATT
IC AMP AB QUAD 60W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7561H | 1193779-TDA7561H | TDA7561H | TDA7561H | TDA7561H |
| Product Name | Quad Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Operating Temperature | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | Rail/Tube | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) |