Amplifier IC 4-Channel (Quad) Class AB
Manufacturer: STMicroelectronics
Win Source Part Number: 796575-TDA75610SEP-H
Packaging: Tube
Type: Class AB
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Mute, Standby
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 6 V ~ 18 V
Max Output Power x Channels @ Load: 45W x 4 @ 4 Ohm
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
ABD AUDIO & POWER Product overview: TDA75610SEP-HLX from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA75610SEP-HLX can be used for catalog matching and distributor lookup.
Audio Amplifiers ABD AUDIO & POWER
IC AMP AB QUAD 45W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB
IC AMP AB QUAD 45W 27FLEXIWATT
IC AMP AB QUAD 45W 27FLEXIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-19697-ND | 796575-TDA75610SEP-HLX | 742-TDA75610SEP-HLX | TDA75610SEP-HLX | TDA75610SEP-HLX | TDA75610SEP-HLX | TDA75610SEP-HLX | TDA75610SEP-HLX |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA75610SEP-HLX | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | ||||
| Output Power | 45 watts | 45 watts | 45 watts | 45 watts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB |