Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute Product overview: TDA75610S-QLX from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA75610S-QLX can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 936313-TDA75610S-QLX
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Horizontal)
Package: 27-Flexiwatt (Formed Leads)
Package: Tube
Mounting: Through Hole
Family Name: TDA75610
Categories: Integrated Circuits (ICs)
Case / Package: 27-Flexiwatt (Horizontal)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 17
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC AMP AB QUAD 45W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Horizontal)
Audio Amplifiers Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute
IC AMP AB QUAD 45W 27FLEXIWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA75610S-QLX | 936313-TDA75610S-QLX | TDA75610S-QLX | TDA75610S-QLX | TDA75610S-QLX | TDA75610S-QLX |
| Product Name | Quad Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA75610S-QLX | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | Rail/Tube | 27-Flexiwatt (Horizontal) | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) |