Win Source Part Number: 1383598-TDA75610LVPD
Category: Integrated Circuits (ICs)>Linear>Amplifi
Type: Class AB
Features: Mute, Standby
Package: Tape & Reel (TR)
Standard Package: 600 pcs
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 45W x 4 @ 4Ohm
Voltage - Supply: 6V ~ 18V
Mounting Type: Surface Mount
Package / Case: PowerSO-36 Exposed Top Pad
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: TDA75610
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Low voltage operation, intelligent, quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute Product overview: TDA75610LVPDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA75610LVPDTR can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 45W POWERSO-36
IC AMP AB QUAD 45W POWERSO-36
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
IC AMP AB QUAD 45W POWERSO-36
Audio Amplifiers Low voltage operation, intelligent, quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1383598-TDA75610LVPDTR | 742-TDA75610LVPDTR | TDA75610LVPDTR | TDA75610LVPDTR | TDA75610LVPDTR | TDA75610LVPDTR | TDA75610LVPDTR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Quad Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | |||
| Output Power | 45 watts | 45 watts | 45 watts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Operation Class | Class A; Class AB | Class AB |