Audio Amplifiers Low voltage operation, high efficiency (class SB), differential input, intelligent quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute
IC AMP AB QUAD 45W POWERSO-36
IC AMP AB QUAD 45W POWERSO-36
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
IC AMP AB QUAD 45W POWERSO-36
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA75610DLVPDTR | TDA75610DLVPDTR | TDA75610DLVPDTR | TDA75610DLVPDTR | TDA75610DLVPDTR |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | Surface Mount | PowerSO-36 Exposed Top Pad | PowerSO-36 Exposed Top Pad | ||
| Output Power | 45 watts | 45 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| RoHS Compliant | RoHS |