Manufacturer: STMicroelectronics
Win Source Part Number: 766836-TDA7560H
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Mute, Short-Circuit and Thermal Protection, Standby
Package: 25-Flexiwatt (Formed Leads)
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 18 V
Max Output Power x Channels @ Load: 80W x 4 @ 2 Ohm
Family Name: TDA7560
Categories: Integrated Circuits (ICs)
Manufacturer Package: 25-Flexiwatt (Horizontal)
Alternative Parts (Cross-Reference): TDA7560; TDA7560L; E-TDA7560;
Introduction Date: December 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
4 x 51 W quad bridge car radio amplifier Product overview: TDA7560H from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 51 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 51 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7560H can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D
AUDIO AMPLIFIER, TYPE AB, 80W, FLEXIWATT; Amplifier Class:AB; No. of Channels:4 Channel; Output Power:80W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Flexiwatt; No. of Pins:25Pins; Load Impedance:2ohm; Product Range:- RoHS Compliant: Yes
IC AMP AB QUAD 80W 25FLEXIWATT
IC AMP AB QUAD 80W 25FLEXIWATT
IC AMP AB QUAD 80W 25FLEXIWATT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 766836-TDA7560H | 497-11757-5-ND | 742-TDA7560H | TDA7560H | TDA7560H | 45AC7839 | TDA7560H | TDA7560H | TDA7560H |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7560H | Audio Amplifiers | Quad 51 W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifier, Type Ab, 80W, Flexiwatt; Amplifier Class Stmicroelectronics | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | ? to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |||
| Output Power | 80 watts | 80 watts | 80 watts | 80 watts | 80 watts | ||||
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | |||||
| Features | Thermal Shutdown Protection |